Switchcraft EN3C4MX Circular Connector
4 Position Circular Connector Plug, Male Pins Solder Cup
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 4 PIN
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2167464 | SC254-ND | 70214351 | 80R9825 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 4 PIN | Circular Connector, Plug, 4Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | |||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder | ||
| Mounting | Cable mount | Free Hanging (In-Line) |