Contact area double-sealed for excellent moisture and chemical resistance
Manufacturer: Switchcraft Inc.
Win Source Part Number: 793907-EN3C4M
Series: EN3
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -40°C ~ 65°C
Features: Backshell, Cable Clamp
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Current Rating: 7.5A
Ingress Protection: IP66/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Thermoplastic Polymer, Glass Fiber
Part Status: Obsolete(EOL)
Family Name: EN3
Categories: Connectors, Interconnects
Voltage Rating DC: 250VAC/DC
Alternative Parts (Cross-Reference): EN3C4MK;
Introduction Date: June 19, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
CONN PLUG MALE 4P GOLD SLDR CUP Product overview: EN3C4M from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-EN3C4M can be used for catalog matching and distributor lookup.
4 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| Switchcraft, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3C4M | 793907-EN3C4M | 436-EN3C4M | SC1159-ND | 39P9943 |
| Product Name | Circular Connectors - EN3C4M | Electronic Connector | Circular Connector Assemblies | Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Crimp | Solder Cup | Solder Cup |