Switchcraft, Inc. Circular Connector Assemblies EN3C4FX

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC253-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC253-ND
Circular Connector Assemblies SC253-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3C4FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3C4FX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3C4FX
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Buy Now
Industrial Circular Connectors - 8787058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8787058
Industrial Circular Connectors 8787058
Switchcraft EN3C4FX Circular Connector

Switchcraft EN3C4FX Circular Connector

Supplier's Site
Industrial Circular Connectors - 2212457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2212457
Industrial Circular Connectors 2212457
Switchcraft EN3C4FX Circular Connector

Switchcraft EN3C4FX Circular Connector

Supplier's Site
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN - 70214352 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN
70214352
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN 70214352
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN

Supplier's Site
Circular Connector Rcpt 4 Position Cable; Product Range Switchcraft/conxall - 80R9822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt 4 Position Cable; Product Range Switchcraft/conxall
80R9822
Circular Connector Rcpt 4 Position Cable; Product Range Switchcraft/conxall 80R9822
CIRCULAR CONNECTOR RCPT 4 POSITION CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT 4 POSITION CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC253-ND EN3C4FX 8787058 2212457 70214352 80R9822
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Industrial Circular Connectors Industrial Circular Connectors CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 4 PIN Circular Connector Rcpt 4 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Cable mount
Voltage Rating 250 volts 250 volts 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data