3 Position Circular Connector Plug, Male Pins Solder Cup
3 PIN MINI CORD CONN, RoHS
Switchcraft EN3C3MX Circular Connector
Switchcraft EN3C3MX Circular Connector
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 3 PIN
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC252-ND | EN3C3MX | 8787042 | 2167458 | 70214349 | 80R9819 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular Connectors | CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 3 PIN | Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable mount | |||
| Voltage Rating | 250 volts | 250 volts | 600 volts | 600 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug |