Switchcraft, Inc. Circular Connector Assemblies EN3C3MCX

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2858-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2858-ND
Circular Connector Assemblies SC2858-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall - 62W4021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
62W4021
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall 62W4021
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2858-ND 62W4021
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data