Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
3 PIN MINI CORD CONN, RoHS
3 Position Circular Connector Plug, Male Pins Solder Cup
CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 3 PIN
INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EN3C3M16X | EN3C3M16X | SC1840-ND | 70214347 | 80R9820 |
| Product Name | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 3 PIN | Industrial Circular, Plug, 3Pos, Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 250 volts | 600 volts | |||
| Current Rating | 13.0 amps | 13.0 amps | |||
| Geometry | Straight |