3 Position Circular Connector Plug, Female Sockets Solder Cup
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
Switchcraft EN3C3FX Circular Connector
Switchcraft EN3C3FX Circular Connector
3 PIN MINI CORD CONN, RoHS
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN
CIRCULAR CONNECTOR RCPT 3 POSITION CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC251-ND | EN3C3FX | 8787045 | 2212441 | EN3C3FX | 70214350 | 51R1426 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Industrial Circular Connectors | Industrial Circular Connectors | CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 3 PIN | Circular Connector Rcpt 3 Position Cable; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable mount | ||||
| Voltage Rating | 250 volts | 250 volts | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack |