Switchcraft, Inc. Circular Connector Assemblies EN3C3F16X

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1839-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1839-ND
Circular Connector Assemblies SC1839-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
3 PIN MINI CORD CONN, ROHS

3 PIN MINI CORD CONN, ROHS

Buy Now
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Switchcraft/conxall - 74T3245 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Switchcraft/conxall
74T3245
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Switchcraft/conxall 74T3245
INDUSTRIAL CIRCULAR, RCPT, 3POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

INDUSTRIAL CIRCULAR, RCPT, 3POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN - 70214348 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN
70214348
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN 70214348
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN

CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1839-ND EN3C3F16X 74T3245 70214348
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 3Pos, Cable; Product Range Switchcraft/conxall CORD CONNECTOR, FEMALE, WEATHERTIGHT, #16 CONTACTS, 3 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 13.0 amps 13.0 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products