Switchcraft, Inc. Industrial Circular Connectors EN3C2MX

Description
2 PIN MINI CORD CONN, RoHS
Request a Quote Datasheet
Description
2 PIN MINI CORD CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2 PIN MINI CORD CONN, RoHS

2 PIN MINI CORD CONN, RoHS

Buy Now
Industrial Circular Connectors - 2167436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2167436
Industrial Circular Connectors 2167436
Switchcraft EN3C2MX Circular Connector

Switchcraft EN3C2MX Circular Connector

Supplier's Site
Industrial Circular Connectors - 8786991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8786991
Industrial Circular Connectors 8786991
Switchcraft EN3C2MX Circular Connector

Switchcraft EN3C2MX Circular Connector

Supplier's Site
Circular Connector Assemblies - SC1542-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1542-ND
Circular Connector Assemblies SC1542-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN - 70214332 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN
70214332
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN 70214332
CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN

CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN

Supplier's Site
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 74R9748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
74R9748
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 74R9748
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C2MX 2167436 8786991 SC1542-ND 70214332 74R9748
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector Assemblies CORD CONNECTOR, MALE, WEATHERTIGHT, #20CONTACTS, 2 PIN Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight; Straight
Termination Solder Solder Solder
Mounting Cable mount Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details