Switchcraft, Inc. Industrial Circular Connectors EN3C2M16X

Description
Switchcraft EN3C2M16X Circular Connector
Request a Quote Datasheet
Description
Switchcraft EN3C2M16X Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8786998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8786998
Industrial Circular Connectors 8786998
Switchcraft EN3C2M16X Circular Connector

Switchcraft EN3C2M16X Circular Connector

Supplier's Site
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN3C2M16X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN3C2M16X
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN3C2M16X
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Connectors Circular, Plastic Mini Sealed (Signage/Lighting)

Buy Now
Circular Connector Assemblies - SC2495-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2495-ND
Circular Connector Assemblies SC2495-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
2 PIN MINI CORD CONN, RoHS

2 PIN MINI CORD CONN, RoHS

Buy Now
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall - 80R9818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
80R9818
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall 80R9818
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN - 70214331 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN
70214331
CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN 70214331
CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN

CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8786998 EN3C2M16X SC2495-ND EN3C2M16X 80R9818 70214331
Product Name Industrial Circular Connectors Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall CORD CONNECTOR, MALE, WEATHERTIGHT, #16CONTACTS, 2 PIN
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details