Switchcraft, Inc. Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall EN3C2M

Description
Contact area double-sealed for excellent moisture and chemical resistance
Datasheet
Description
Contact area double-sealed for excellent moisture and chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact area double-sealed for excellent moisture and chemical resistance

Contact area double-sealed for excellent moisture and chemical resistance

Supplier's Site
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall - 39P9942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
39P9942
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall 39P9942
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3C2M 39P9942
Product Name Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products