Switchcraft EN3C2FX Circular Connector
Switchcraft EN3C2FX Circular Connector
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
2 Position Circular Connector Plug, Female Sockets Solder Cup
2 PIN MINI CORD CONN, RoHS
CIRCULAR CONNECTOR RCPT, 2 POSITION CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 2 PIN
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8787036 | 2212435 | EN3C2FX | SC2859-ND | EN3C2FX | 80R9817 | 70214346 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Connector Assemblies | Circular Connector Rcpt, 2 Position Cable; Product Range Switchcraft/conxall | CORD CONNECTOR, FEMALE, WEATHERTIGHT, #20 CONTACTS, 2 PIN | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | Solder | ||||
| Mounting | Cable mount | Cable mount | Free Hanging (In-Line) |