Switchcraft, Inc. Circular Connector Assemblies EN3C16F26SX

Description
16 PIN FEMALE CORD CONN, RoHS
Request a Quote Datasheet
Description
16 PIN FEMALE CORD CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
16 PIN FEMALE CORD CONN, RoHS

16 PIN FEMALE CORD CONN, RoHS

Buy Now
Circular Connector Assemblies - SC2666-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2666-ND
Circular Connector Assemblies SC2666-ND
16 Position Circular Connector Plug, Female Sockets Solder Cup

16 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1127993-EN3C16F26SX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1127993-EN3C16F26SX
Connectors, Interconnects - Circular Connectors 1127993-EN3C16F26SX
Win Source Part Number: 1127993-EN3C16F26SX Category: Connectors, Interconnects>Circul ar Connectors Series: EN3® Number of Positions: 16 Color: Black Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC/DC Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: General Purpose, Instrumentation, Marine, Medical Orientation: Keyed Standard Package: 100 Contact Finish - Mating: Gold Cable Opening: 0.160" ~ 0.265" (4.06mm ~ 6.73mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 65°C Shell Material: Thermoplastic Insert Material: Elastomer ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 3A Backshell Material, Plating: Thermoplastic REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: EN3C16F26S,EN3C16F26 S-ND,EN3C16F26SX-ND, SC2666 Base Product Number: EN3C16 Primary Material: Plastic

Win Source Part Number: 1127993-EN3C16F26SX
Category: Connectors, Interconnects>Circular Connectors
Series: EN3®
Number of Positions: 16
Color: Black
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VAC/DC
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Instrumentation, Marine, Medical
Orientation: Keyed
Standard Package: 100
Contact Finish - Mating: Gold
Cable Opening: 0.160" ~ 0.265" (4.06mm ~ 6.73mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 65°C
Shell Material: Thermoplastic
Insert Material: Elastomer
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
Backshell Material, Plating: Thermoplastic
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: EN3C16F26S,EN3C16F26S-ND,EN3C16F26SX-ND,SC2666
Base Product Number: EN3C16
Primary Material: Plastic

Buy Now Datasheet
16 Pin Female Cord Conn, Rohs Switchcraft/conxall - 32T2803 - Newark, An Avnet Company
Chicago, IL, United States
16 Pin Female Cord Conn, Rohs Switchcraft/conxall
32T2803
16 Pin Female Cord Conn, Rohs Switchcraft/conxall 32T2803
16 PIN FEMALE CORD CONN, RoHS

16 PIN FEMALE CORD CONN, RoHS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C16F26SX SC2666-ND 1127993-EN3C16F26SX 32T2803
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors 16 Pin Female Cord Conn, Rohs Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79125-011-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details