Switchcraft, Inc. Circular Connector Assemblies EN3C15F26X

Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3C15F26X-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C15F26X-ND
Circular Connector Assemblies EN3C15F26X-ND
15 Position Circular Connector Plug, Female Sockets Solder Cup

15 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 15 Position, Cable; Product Range Switchcraft/conxall - 62W3999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15 Position, Cable; Product Range Switchcraft/conxall
62W3999
Circular Connector, Rcpt, 15 Position, Cable; Product Range Switchcraft/conxall 62W3999
CIRCULAR CONNECTOR, RCPT, 15 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3C15F26X-ND 62W3999
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 15 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data