Switchcraft, Inc. Circular Connector Assemblies EN3C14F26SX

Description
14 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EN3C14F26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C14F26SX-ND
Circular Connector Assemblies EN3C14F26SX-ND
14 Position Circular Connector Plug, Female Sockets Solder Cup

14 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
14 PIN FEMALE CORD CONN, RoHS

14 PIN FEMALE CORD CONN, RoHS

Buy Now
Circular Connector, Rcpt, 14 Position, Cable; Product Range Switchcraft/conxall - 62W3997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14 Position, Cable; Product Range Switchcraft/conxall
62W3997
Circular Connector, Rcpt, 14 Position, Cable; Product Range Switchcraft/conxall 62W3997
CIRCULAR CONNECTOR, RCPT, 14 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C14F26SX-ND EN3C14F26SX 62W3997
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details