The Switchcraft EN3 Series Circular Connector (part number 62W3994) is a 12-position cable mount receptacle designed for reliable connections in various applications. It features a bayonet coupling style and is compliant with RoHS standards. The connector is constructed from thermoplastic polymer and thermoplastic elastomer materials, ensuring durability and resistance to environmental factors. This connector supports a cable outer diameter range of 0.230" to 0.380" and is equipped with a new cable clamp system that enhances cable security. It is rated for a voltage of 600 VRMS and can handle a current of up to 3 Amps. The connector is designed to withstand harsh conditions, including submersion in water for up to 24 hours, and meets several military standards for shock, vibration, and moisture resistance. With a temperature range of -40° C to +65° C for non-operating conditions, this connector is suitable for a variety of environments. The gold-plated contacts provide low contact resistance, ensuring efficient electrical performance. Overall, this connector is a robust choice for engineers seeking a reliable and weather-tight solution for their projects.
EN3 HARSH ENVIRONMENT CABLE MOUN
CIRCULAR CONNECTOR, RCPT, 12 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 137-EN3C12F26X-ND | 62W3994 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 12 Position, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 250 volts |