Switchcraft, Inc. Circular Connector Assemblies EN3C11M26SX

Description
11 PIN STEPPED CORD CONN, RoHS
Request a Quote Datasheet
Description
11 PIN STEPPED CORD CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
11 PIN STEPPED CORD CONN, RoHS

11 PIN STEPPED CORD CONN, RoHS

Buy Now
Circular Connector Assemblies - EN3C11M26SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EN3C11M26SX-ND
Circular Connector Assemblies EN3C11M26SX-ND
11 Position Circular Connector Plug, Male Pins Solder Cup

11 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 11 Position, Cable; Product Range Switchcraft/conxall - 62W3993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, Cable; Product Range Switchcraft/conxall
62W3993
Circular Connector, Plug, 11 Position, Cable; Product Range Switchcraft/conxall 62W3993
CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3C11M26SX EN3C11M26SX-ND 62W3993
Product Name Circular Connector Assemblies Circular Connector, Plug, 11 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details