7 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1742-ND | 63W2472 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts | |
| Current Rating | 1.0 amps |