Switchcraft, Inc. Circular Connector Assemblies EN2P7F26

Description
7-26 F S/C PANEL CONN, RoHS
Request a Quote Datasheet
Description
7-26 F S/C PANEL CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
7-26 F S/C PANEL CONN, RoHS

7-26 F S/C PANEL CONN, RoHS

Buy Now
Circular Connector Assemblies - SC1743-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1743-ND
Circular Connector Assemblies SC1743-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall - 63W2471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall
63W2471
Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall 63W2471
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2P7F26 SC1743-ND 63W2471
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 7 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Line Socket, solder terminal, DIN Plug/Socket - 4850.3700 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers