6 Position Circular Connector Receptacle, Male Pins Solder
6-26 M PCB PANEL CONN, RoHS
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1735-ND | EN2P6M26P | 63W2469 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 125 volts | ||
| Current Rating | 1.0 amps |