Switchcraft, Inc. Circular Connector Assemblies EN2P6M26K

Description
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1737-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1737-ND
Circular Connector Assemblies SC1737-ND
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall - 63W2468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
63W2468
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall 63W2468
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Panel Mount; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Panel Mount; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1737-ND 63W2468
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1124-1000-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details