Switchcraft, Inc. Circular Connector Assemblies EN2P6M26

Description
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1740-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1740-ND
Circular Connector Assemblies SC1740-ND
6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

6 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall - 63W2467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
63W2467
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall 63W2467
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1740-ND 63W2467
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - U210C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details