Switchcraft, Inc. Circular Connector Assemblies EN2P6F26

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1646-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1646-ND
Circular Connector Assemblies SC1646-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall - 63W2465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
63W2465
Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall 63W2465
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1646-ND 63W2465
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers