Switchcraft, Inc. Circular Connector Assemblies EN2P5M26PK

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1669-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1669-ND
Circular Connector Assemblies SC1669-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
5-26 M PCB PANEL CONN, RoHS

5-26 M PCB PANEL CONN, RoHS

Buy Now
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall - 63W2464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
63W2464
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall 63W2464
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Panel Mount; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Panel Mount; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1669-ND EN2P5M26PK 63W2464
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details