Switchcraft, Inc. Circular Connector Assemblies EN2P5M26

Description
5-26 M S/C PANEL CONN, RoHS
Request a Quote Datasheet
Description
5-26 M S/C PANEL CONN, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
5-26 M S/C PANEL CONN, RoHS

5-26 M S/C PANEL CONN, RoHS

Buy Now
Circular Connector Assemblies - SC1656-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1656-ND
Circular Connector Assemblies SC1656-ND
5 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

5 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall - 63W2461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
63W2461
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall 63W2461
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2P5M26 SC1656-ND 63W2461
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers