Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN2P5F26

Description
5-26 F S/C PANEL CONN
Request a Quote
Description
5-26 F S/C PANEL CONN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 5 Position, Panel (part number 63W2459) from the EN2 Series is designed for applications requiring a weathertight connection. It is sealed to IP68 and NEMA 250 (6P) standards, ensuring protection against dust and water ingress. The connector features copper alloy plated contacts and offers multiple contact options including solder, crimp, and PC tail configurations. This connector is suitable for a variety of applications including military and industrial GPS devices, instrumentation, medical data carts, marine applications, and general industrial electronic uses. It operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1000 MΩ. The connector supports a voltage rating of 250 V AC/DC for 2 contact arrangements and 125 V AC/DC for 3-7 contact arrangements, with a maximum current rating dependent on the wire gauge used. The design includes a patented grommet and o-ring free structure, enhancing reliability and ease of use. The connector is constructed from durable thermoplastic materials, ensuring longevity in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 5 Position, Panel (part number 63W2459) from the EN2 Series is designed for applications requiring a weathertight connection. It is sealed to IP68 and NEMA 250 (6P) standards, ensuring protection against dust and water ingress. The connector features copper alloy plated contacts and offers multiple contact options including solder, crimp, and PC tail configurations. This connector is suitable for a variety of applications including military and industrial GPS devices, instrumentation, medical data carts, marine applications, and general industrial electronic uses. It operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1000 MΩ. The connector supports a voltage rating of 250 V AC/DC for 2 contact arrangements and 125 V AC/DC for 3-7 contact arrangements, with a maximum current rating dependent on the wire gauge used. The design includes a patented grommet and o-ring free structure, enhancing reliability and ease of use. The connector is constructed from durable thermoplastic materials, ensuring longevity in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - EN2P5F26 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
EN2P5F26
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) EN2P5F26
5-26 F S/C PANEL CONN

5-26 F S/C PANEL CONN

Buy Now
Circular Connector Assemblies - SC1677-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1677-ND
Circular Connector Assemblies SC1677-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall - 63W2459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
63W2459
Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall 63W2459
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2P5F26 SC1677-ND 63W2459
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details