4 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1706-ND | 63W2457 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts | |
| Current Rating | 1.5 amps |