Switchcraft, Inc. Circular Connector Assemblies EN2P4F22P

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1670-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1670-ND
Circular Connector Assemblies SC1670-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
4-22 F PCB PANEL CONN, RoHS

4-22 F PCB PANEL CONN, RoHS

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall - 63W2454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall
63W2454
Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall 63W2454
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1670-ND EN2P4F22P 63W2454
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28100-085TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details