3 Position Circular Connector Receptacle, Male Pins Solder
3-20 M PCB PANEL CONN, RoHS
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1616-ND | EN2P3M20P | 63W2451 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 125 volts | ||
| Current Rating | 2.0 amps |