Switchcraft, Inc. Circular Connector Assemblies EN2P3M20K

Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1617-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1617-ND
Circular Connector Assemblies SC1617-ND
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall - 63W2450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
63W2450
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall 63W2450
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1617-ND 63W2450
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products