Switchcraft, Inc. Circular Connectors - EN2P3M20 EN2P3M20

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 793925-EN2P3M20 Series: EN2 Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -40°C ~ 85°C Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Ingress Protection: IP68 - Dust Tight, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Material, Finish: Thermoplastic Family Name: EN2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 793925-EN2P3M20 Series: EN2 Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -40°C ~ 85°C Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Ingress Protection: IP68 - Dust Tight, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Material, Finish: Thermoplastic Family Name: EN2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - EN2P3M20 - 793925-EN2P3M20 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - EN2P3M20
793925-EN2P3M20
Circular Connectors - EN2P3M20 793925-EN2P3M20
Manufacturer: Switchcraft Inc. Win Source Part Number: 793925-EN2P3M20 Series: EN2 Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -40°C ~ 85°C Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Ingress Protection: IP68 - Dust Tight, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Material, Finish: Thermoplastic Family Name: EN2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793925-EN2P3M20
Series: EN2
Packaging: Bulk
Number of Positions: 3
Operating Temperature Range: -40°C ~ 85°C
Connector Type: Receptacle, Male Pins
Termination: Crimp or Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Ingress Protection: IP68 - Dust Tight, Waterproof
Orientation: Keyed
Mounting: Panel Mount, Bulkhead - Front Side Nut
Shell Material, Finish: Thermoplastic
Family Name: EN2
Categories: Connectors, Interconnects
Voltage Rating DC: 125VAC/DC
Introduction Date: December 11, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Assemblies - SC1618-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1618-ND
Circular Connector Assemblies SC1618-ND
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-EN2P3M20
Electronic Connector 329-EN2P3M20
Conn Circular M 3 POS Solder/Crimp ST Panel Mount 3 Terminal 1 Port Bulk Product overview: EN2P3M20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-EN2P3M20 can be used for catalog matching and distributor lookup.

Conn Circular M 3 POS Solder/Crimp ST Panel Mount 3 Terminal 1 Port Bulk Product overview: EN2P3M20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-EN2P3M20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall - 63W2449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
63W2449
Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall 63W2449
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 793925-EN2P3M20 SC1618-ND 329-EN2P3M20 63W2449
Product Name Circular Connectors - EN2P3M20 Circular Connector Assemblies Electronic Connector Circular Connector, Receptacle, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp or Solder Cup
Mounting Panel Mount, Bulkhead - Front Side Nut Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details