2 Position Circular Connector Receptacle, Male Pins Solder
2-20 M PCB PANEL CONN, RoHS
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1687-ND | EN2P2M20PK | 63W2446 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 2 Position, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |