Switchcraft, Inc. Circular Connector Assemblies EN2P2M20K

Description
2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1644-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1644-ND
Circular Connector Assemblies SC1644-ND
2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
2-20 M S/C PANEL CONN, RoHS

2-20 M S/C PANEL CONN, RoHS

Buy Now
Circular Connector, Receptacle, 2 Position, Panel; Product Range Switchcraft/conxall - 63W2444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Product Range Switchcraft/conxall
63W2444
Circular Connector, Receptacle, 2 Position, Panel; Product Range Switchcraft/conxall 63W2444
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1644-ND EN2P2M20K 63W2444
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 2 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data