Switchcraft, Inc. Circular Connector Assemblies EN2C7M26G3W

Description
7-26 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet
Description
7-26 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
7-26 M S/C CORD CONN,W/CR,RoHS

7-26 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector Assemblies - SC1727-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1727-ND
Circular Connector Assemblies SC1727-ND
7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall - 63W2440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
63W2440
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall 63W2440
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2C7M26G3W SC1727-ND 63W2440
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details