Switchcraft, Inc. Circular Connector Assemblies EN2C7M26G1W

Description
7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1728-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1728-ND
Circular Connector Assemblies SC1728-ND
7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

7 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
7-26 M S/C CORD CONN,W/CR,RoHS

7-26 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall - 63W2436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
63W2436
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall 63W2436
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1728-ND EN2C7M26G1W 63W2436
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-ALBKF12-FMBR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers