Switchcraft, Inc. Circular Connector Assemblies EN2C7F26G2W

Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1691-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1691-ND
Circular Connector Assemblies SC1691-ND
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
7-26 F S/C CORD CONN,W/CR,RoHS

7-26 F S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall - 63W2430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
63W2430
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall 63W2430
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1691-ND EN2C7F26G2W 63W2430
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details