Switchcraft, Inc. Circular Connector Assemblies EN2C7F26G2

Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1719-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1719-ND
Circular Connector Assemblies SC1719-ND
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall - 63W2429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
63W2429
Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall 63W2429
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:7Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1719-ND 63W2429
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data