Switchcraft, Inc. Circular Connector Assemblies EN2C6M26G1W

Description
6 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1638-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1638-ND
Circular Connector Assemblies SC1638-ND
6 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

6 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
6-26 M S/C CORD CONN,W/CR,RoHS

6-26 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall - 63W2420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
63W2420
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall 63W2420
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1638-ND EN2C6M26G1W 63W2420
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details