The Circular Connector, Plug, 6 Position, Cable from the EN2 Series by Switchcraft/Conxall is designed for applications requiring a weathertight connection. It is rated to IP68 and NEMA 250 (6P), ensuring protection against dust and water ingress. The connector features copper alloy plated contacts and offers multiple contact options including solder, crimp, and PC tails.
With a temperature range of -40°C to +85°C, it is suitable for various environments, including military, industrial, medical, and marine applications. The connector supports a voltage rating of 250 V AC/DC for 2 contact arrangements and 125 V AC/DC for 3-7 contact arrangements. It has a minimum insulation resistance of 1000 MΩ and a maximum contact resistance of 10 mΩ.
Mechanical specifications include a life expectancy of 600 insertion/withdrawal
6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:6Contacts; Connector Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SC1632-ND | 63W2413 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |