Switchcraft, Inc. Circular Connector Assemblies EN2C6F26DC

Description
6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1631-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1631-ND
Circular Connector Assemblies SC1631-ND
6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

6 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall - 63W2409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
63W2409
Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall 63W2409
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1631-ND 63W2409
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data