Switchcraft, Inc. Circular Connector Assemblies EN2C5F26G1

Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1655-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1655-ND
Circular Connector Assemblies SC1655-ND
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall - 63W2395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
63W2395
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall 63W2395
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:5Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1655-ND 63W2395
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers