Switchcraft, Inc. Circular Connector Assemblies EN2C5F26DCW

Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1648-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1648-ND
Circular Connector Assemblies SC1648-ND
5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

5 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
5-26 F S/C CORD CONN,W/CR,RoHS

5-26 F S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall - 63W2394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
63W2394
Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall 63W2394
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1648-ND EN2C5F26DCW 63W2394
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products