Switchcraft, Inc. Circular Connector Assemblies EN2C4M22G2W

Description
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1695-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1695-ND
Circular Connector Assemblies SC1695-ND
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
4-22 M S/C CORD CONN,W/CR,RoHS

4-22 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall - 63W2390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
63W2390
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall 63W2390
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:4Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:4Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1695-ND EN2C4M22G2W 63W2390
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers