Switchcraft, Inc. Circular Connector Assemblies EN2C4M22DCW

Description
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1693-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1693-ND
Circular Connector Assemblies SC1693-ND
4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

4 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
4-22 M S/C CORD CONN,W/CR,RoHS

4-22 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall - 63W2386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
63W2386
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall 63W2386
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1693-ND EN2C4M22DCW 63W2386
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers