Switchcraft, Inc. Circular Connector Assemblies EN2C4F22G3

Description
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1662-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1662-ND
Circular Connector Assemblies SC1662-ND
4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

4 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall - 63W2383 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
63W2383
Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall 63W2383
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:4Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:4Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1662-ND 63W2383
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data