Switchcraft, Inc. Circular Connector Assemblies EN2C3M20DCW

Description
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1701-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1701-ND
Circular Connector Assemblies SC1701-ND
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
3-20 M S/C CORD CONN,W/CR,RoHS

3-20 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall - 63W2370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
63W2370
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall 63W2370
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1701-ND EN2C3M20DCW 63W2370
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data