Switchcraft, Inc. Circular Connector Assemblies EN2C3M20DC

Description
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1721-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1721-ND
Circular Connector Assemblies SC1721-ND
3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

3 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall - 63W2369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
63W2369
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall 63W2369
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1721-ND 63W2369
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details