Switchcraft, Inc. Circular Connector Assemblies EN2C3F20G2

Description
3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1673-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1673-ND
Circular Connector Assemblies SC1673-ND
3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall - 63W2365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
63W2365
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall 63W2365
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1673-ND 63W2365
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-EGC.0K.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details