Switchcraft, Inc. Circular Connector Assemblies EN2C3F20G1W

Description
3-20 F S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet
Description
3-20 F S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
3-20 F S/C CORD CONN,W/CR,RoHS

3-20 F S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector Assemblies - SC1668-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1668-ND
Circular Connector Assemblies SC1668-ND
3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

3 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall - 63W2364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
63W2364
Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall 63W2364
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:3Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2C3F20G1W SC1668-ND 63W2364
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details