Switchcraft, Inc. Circular Connector Assemblies EN2C2M20G3W

Description
2-20 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet
Description
2-20 M S/C CORD CONN,W/CR,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2-20 M S/C CORD CONN,W/CR,RoHS

2-20 M S/C CORD CONN,W/CR,RoHS

Buy Now
Circular Connector Assemblies - SC1679-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1679-ND
Circular Connector Assemblies SC1679-ND
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall - 63W2360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
63W2360
Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall 63W2360
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:2Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:EN2 Series; No. of Contacts:2Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Connector Mounting:Cable Mount; Connector Type:Circular IndustrialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN2C2M20G3W SC1679-ND 63W2360
Product Name Circular Connector Assemblies Circular Connector, Plug, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details